UIY Inc. 4 Port Dual Junction Drop in Circulator 7 to 20GHz UIYDDC1716A4P

Description
7 to 20GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
7 to 20GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-port dual junction drop-in circulator covering 7 to 20 GHz, with a TAB connector and dimensions of 17.6 mm by 8.8 mm, designed for military, space, and commercial applications. It operates across temperatures from -55 ◦C to +85 ◦C, with insertion loss up to 1.45 dB, isolation of 30 dB, and VSWR up to 1.45, consistent across all variants in the series within this frequency range.

Datasheet Summary
Powered by GS/AI

4-port dual junction drop-in circulator covering 7 to 20 GHz, with a TAB connector and dimensions of 17.6 mm by 8.8 mm, designed for military, space, and commercial applications. It operates across temperatures from -55 ◦C to +85 ◦C, with insertion loss up to 1.45 dB, isolation of 30 dB, and VSWR up to 1.45, consistent across all variants in the series within this frequency range.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 7 to 20GHz
UIYDDC1716A4P
4 Port Dual Junction Drop in Circulator 7 to 20GHz UIYDDC1716A4P
7 to 20GHz – 4 Port Dual Junction Drop in Circulator

7 to 20GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC1716A4P
Product Name 4 Port Dual Junction Drop in Circulator 7 to 20GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details