UIY Inc. Drop in Isolator 70 to 130MHz UIYDI100166A

Description
70 to 130MHz – Drop in Isolator
Request a Quote
Description
70 to 130MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator for 70 to 130MHz frequency range with tab connectors, operating from 0 to +70°C, featuring insertion loss up to 1.2dB, isolation of at least 16dB, VSWR up to 1.45, and power handling of 500W forward and 250W reverse. Mechanical dimensions are 100.0mm x 88.0mm x 40.0mm with a 3.5mm through-hole ground connection.

Datasheet Summary
Powered by GS/AI

Drop-in isolator for 70 to 130MHz frequency range with tab connectors, operating from 0 to +70°C, featuring insertion loss up to 1.2dB, isolation of at least 16dB, VSWR up to 1.45, and power handling of 500W forward and 250W reverse. Mechanical dimensions are 100.0mm x 88.0mm x 40.0mm with a 3.5mm through-hole ground connection.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 70 to 130MHz - UIYDI100166A - UIY Inc.
Shenzhen, China
Drop in Isolator 70 to 130MHz
UIYDI100166A
Drop in Isolator 70 to 130MHz UIYDI100166A
70 to 130MHz – Drop in Isolator

70 to 130MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI100166A
Product Name Drop in Isolator 70 to 130MHz
Component Isolator
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Broadband Isolator Coaxial 1.0 to 1.5GHz - UIYBCI3434C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details
Broadband Isolator drop in type 2 to 6GHz - UIYBDI3030A - UIY Inc.
Specs
Component Isolator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details