UIY Inc. 4 Port Dual Junction Coaxial Circulator 3 to 6GHz UIYBCC5028A4P

Description
3 to 6GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
3 to 6GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3 to 6 GHz 4-port dual junction coaxial circulator with SMA-F or N-F connectors, 1.0 VSWR max, 36 dB isolation min, 1.3 dB insertion loss max, 100 W forward and reverse power handling, operating temperature range from -55 to +85 °C, and dimensions of 50.8 × 44.7 × 14.0 mm. Available in variants with SMA-F or N-F connectors. Custom frequency ranges and specifications available upon request.

Datasheet Summary
Powered by GS/AI

3 to 6 GHz 4-port dual junction coaxial circulator with SMA-F or N-F connectors, 1.0 VSWR max, 36 dB isolation min, 1.3 dB insertion loss max, 100 W forward and reverse power handling, operating temperature range from -55 to +85 °C, and dimensions of 50.8 × 44.7 × 14.0 mm. Available in variants with SMA-F or N-F connectors. Custom frequency ranges and specifications available upon request.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 3 to 6GHz - UIYBCC5028A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 3 to 6GHz
UIYBCC5028A4P
4 Port Dual Junction Coaxial Circulator 3 to 6GHz UIYBCC5028A4P
3 to 6GHz – 4 Port Dual Junction Coaxial Circulator

3 to 6GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC5028A4P
Product Name 4 Port Dual Junction Coaxial Circulator 3 to 6GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details