UIY Inc. Drop in Isolator 400 to 470MHz UIYBDI3538B

Description
400 to 470MHz – Drop in Isolator
Request a Quote
Description
400 to 470MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDI3538B is a drop-in isolator designed for 400 to 470 MHz operation with an insertion loss of 0.4 dB maximum, isolation of 20 dB minimum, and a VSWR of 1.25 maximum. It handles 300 W forward power and 30 W reverse power. The operating temperature range is -30 to +70 °C, and it features TAB connectors. The device measures 35.0 mm in length, 26.8 mm in width, and 5.62 mm in height, with a mounting hole diameter of 3.2 mm. It is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYBDI3538B is a drop-in isolator designed for 400 to 470 MHz operation with an insertion loss of 0.4 dB maximum, isolation of 20 dB minimum, and a VSWR of 1.25 maximum. It handles 300 W forward power and 30 W reverse power. The operating temperature range is -30 to +70 °C, and it features TAB connectors. The device measures 35.0 mm in length, 26.8 mm in width, and 5.62 mm in height, with a mounting hole diameter of 3.2 mm. It is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Shenzhen, China
Drop in Isolator 400 to 470MHz
UIYBDI3538B
Drop in Isolator 400 to 470MHz UIYBDI3538B
400 to 470MHz – Drop in Isolator

400 to 470MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3538B
Product Name Drop in Isolator 400 to 470MHz
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details
RF Isolator coaxial 700 to 2500MHz - UIYCI3232A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details