UIY Inc. Broadband Isolator drop in type 18 to 28GHz UIYBDI1025A

Description
18 to 28GHz – Drop in Isolator
Request a Quote
Description
18 to 28GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18 to 28 GHz drop-in isolators designed for military, space, and commercial applications, available in two frequency ranges: 18.0-26.5 GHz and 23.0-28.0 GHz, with insertion loss up to 0.9 dB, isolation of at least 20 dB, VSWR of 1.3, and power handling of 10 W forward and 2 W reverse, housed in a TAB package measuring 10.2 × 12.5 × 6.0 mm with operating temperature range of -40 to +70 °C.

Datasheet Summary
Powered by GS/AI

18 to 28 GHz drop-in isolators designed for military, space, and commercial applications, available in two frequency ranges: 18.0-26.5 GHz and 23.0-28.0 GHz, with insertion loss up to 0.9 dB, isolation of at least 20 dB, VSWR of 1.3, and power handling of 10 W forward and 2 W reverse, housed in a TAB package measuring 10.2 × 12.5 × 6.0 mm with operating temperature range of -40 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 18 to 28GHz
UIYBDI1025A
Broadband Isolator drop in type 18 to 28GHz UIYBDI1025A
18 to 28GHz – Drop in Isolator

18 to 28GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1025A
Product Name Broadband Isolator drop in type 18 to 28GHz
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details
Coaxial Circulator 56 to 86MHz - UIYBCC6060E - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details