UIY Inc. Dual Junction Drop in Isolator 200 to 3600MHz UIYDDI5025A

Description
200 to 3600MHz – Dual Junction Drop in Isolator
Request a Quote
Description
200 to 3600MHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator covering 200 to 3600 MHz with insertion loss ranging from 0.4 dB to 1.2 dB, isolation from 18 dB to 50 dB, VSWR up to 1.35, and handling 200 W forward and 30 W reverse power. Mounted via TAB connector, operating temperature range from -40 °C to +85 °C. Mechanical dimensions are specified with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator covering 200 to 3600 MHz with insertion loss ranging from 0.4 dB to 1.2 dB, isolation from 18 dB to 50 dB, VSWR up to 1.35, and handling 200 W forward and 30 W reverse power. Mounted via TAB connector, operating temperature range from -40 °C to +85 °C. Mechanical dimensions are specified with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5025A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 200 to 3600MHz
UIYDDI5025A
Dual Junction Drop in Isolator 200 to 3600MHz UIYDDI5025A
200 to 3600MHz – Dual Junction Drop in Isolator

200 to 3600MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI5025A
Product Name Dual Junction Drop in Isolator 200 to 3600MHz
Component Isolator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details