UIY Inc. Coaxial Circulator 136 to 174MHz UIYBCC6060D

Description
136 to 174MHz – Coaxial Circulator
Request a Quote
Description
136 to 174MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 136 to 174 MHz applications with N-F or SMA-F connectors, offering 0.65 dB maximum insertion loss, 20 dB minimum isolation, 1.25 maximum VSWR, and 100 W forward and reverse power handling, operating from -20 °C to +70 °C in a 60.0 mm x 28.0 mm x 40.0 mm package.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 136 to 174 MHz applications with N-F or SMA-F connectors, offering 0.65 dB maximum insertion loss, 20 dB minimum isolation, 1.25 maximum VSWR, and 100 W forward and reverse power handling, operating from -20 °C to +70 °C in a 60.0 mm x 28.0 mm x 40.0 mm package.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Shenzhen, China
Coaxial Circulator 136 to 174MHz
UIYBCC6060D
Coaxial Circulator 136 to 174MHz UIYBCC6060D
136 to 174MHz – Coaxial Circulator

136 to 174MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060D
Product Name Coaxial Circulator 136 to 174MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 136 to 174MHz - UIYBCI6060D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Waveguide Isolator 22 to 33GHz - UIYWI2260A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details