UIY Inc. Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5031B

Description
200 to 3600MHz – Dual Junction Drop in Circulator
Request a Quote
Description
200 to 3600MHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 200 to 3600 MHz, designed for military, space, and commercial applications with a TAB mount and operating temperature range of -40 to +85°C. All variants feature 200 W forward power handling, insertion loss up to 1.2 dB, isolation from 32 to 45 dB, and VSWR up to 1.4, with mechanical dimensions of 50.8 mm by 46.2 mm and a 2.8 mm thru-hole. Standard one-year warranty.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 200 to 3600 MHz, designed for military, space, and commercial applications with a TAB mount and operating temperature range of -40 to +85°C. All variants feature 200 W forward power handling, insertion loss up to 1.2 dB, isolation from 32 to 45 dB, and VSWR up to 1.4, with mechanical dimensions of 50.8 mm by 46.2 mm and a 2.8 mm thru-hole. Standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031B - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 200 to 3600MHz
UIYDDC5031B
Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5031B
200 to 3600MHz – Dual Junction Drop in Circulator

200 to 3600MHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC5031B
Product Name Dual Junction Drop in Circulator 200 to 3600MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details
Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details