UIY Inc. Coaxial Isolator 700 to 900MHz UIYBCI3434B

Description
700 to 900MHz – Coaxial Isolator
Request a Quote
Description
700 to 900MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

700 to 900 MHz coaxial isolator with insertion loss of 0.4 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling forward power up to 200 W and reverse power up to 30 W. Available with SMA-F or N-F connectors and operating from -30 to +70 °C. Mechanical dimensions are 34.0 mm x 22.0 mm x 18.0 mm. Standard warranty is one year. Custom designs and frequency ranges available.

Datasheet Summary
Powered by GS/AI

700 to 900 MHz coaxial isolator with insertion loss of 0.4 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling forward power up to 200 W and reverse power up to 30 W. Available with SMA-F or N-F connectors and operating from -30 to +70 °C. Mechanical dimensions are 34.0 mm x 22.0 mm x 18.0 mm. Standard warranty is one year. Custom designs and frequency ranges available.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Shenzhen, China
Coaxial Isolator 700 to 900MHz
UIYBCI3434B
Coaxial Isolator 700 to 900MHz UIYBCI3434B
700 to 900MHz – Coaxial Isolator

700 to 900MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3434B
Product Name Coaxial Isolator 700 to 900MHz
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 700 to 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details