UIY Inc. Microstrip Isolator 11 to 18GHz & 12 to 18GHz UIYBMI67A

Description
11 to 18GHz & 12 to 18GHz – Microstrip Isolator
Request a Quote
Description
11 to 18GHz & 12 to 18GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for 11 to 18 GHz and 12 to 18 GHz frequency ranges, with insertion loss of 0.9 dB max, isolation of 15 dB min, VSWR of 1.45 max, forward power handling of 10 W, reverse power handling of 3 W, and operating temperature range of -55 to +85 °C; housed in a microstrip package.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for 11 to 18 GHz and 12 to 18 GHz frequency ranges, with insertion loss of 0.9 dB max, isolation of 15 dB min, VSWR of 1.45 max, forward power handling of 10 W, reverse power handling of 3 W, and operating temperature range of -55 to +85 °C; housed in a microstrip package.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Shenzhen, China
Microstrip Isolator 11 to 18GHz & 12 to 18GHz
UIYBMI67A
Microstrip Isolator 11 to 18GHz & 12 to 18GHz UIYBMI67A
11 to 18GHz & 12 to 18GHz – Microstrip Isolator

11 to 18GHz & 12 to 18GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBMI67A
Product Name Microstrip Isolator 11 to 18GHz & 12 to 18GHz
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.0 to 1.3GHz - UIYBDC3538D - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details