UIY Inc. Dual Junction Drop in Isolator 4 to 7GHz UIYDDI2420A

Description
4 to 7GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
4 to 7GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 4 to 7GHz - UIYDDI2420A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 4 to 7GHz
UIYDDI2420A
Dual Junction Drop in Isolator 4 to 7GHz UIYDDI2420A
4 to 7GHz – Dual Junction Drop in Isolator

4 to 7GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI2420A
Product Name Dual Junction Drop in Isolator 4 to 7GHz
Component Isolator
Package Size 42mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details