UIY Inc. Dual Junction Coaxial Isolator 3.5 to 7.0GHz UIYCDI3928A

Description
3.5 to 7.0GHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet
Description
3.5 to 7.0GHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 3.5 to 7.0GHz
UIYCDI3928A
Dual Junction Coaxial Isolator 3.5 to 7.0GHz UIYCDI3928A
3.5 to 7.0GHz – Dual Junction Coaxial Isolator

3.5 to 7.0GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI3928A
Product Name Dual Junction Coaxial Isolator 3.5 to 7.0GHz
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
Frequency Range: 3500 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5025A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12060A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details