UIY Inc. Dual Junction Drop in Isolator 7 to 20GHz UIYDDI1716A

Description
7 to 20GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
7 to 20GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 7 to 20GHz
UIYDDI1716A
Dual Junction Drop in Isolator 7 to 20GHz UIYDDI1716A
7 to 20GHz – Dual Junction Drop in Isolator

7 to 20GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI1716A
Product Name Dual Junction Drop in Isolator 7 to 20GHz
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Coaxial Broadband Isolator 136 to 174MHz - UIYBCI6060D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details