UIY Inc. Coaxial Circulator 600 to 900MHz UIYBCC6060G

Description
600 to 900MHz – Coaxial Circulator
Request a Quote
Description
600 to 900MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 600 to 900 MHz with insertion loss up to 0.8 dB, isolation of at least 15 dB, VSWR up to 1.45, and forward/reverse power handling of 100 W each. Available with N-F or SMA-F connectors and operating temperature ranges of -30 to +75 °C or 0 to +60 °C. Mechanical dimensions are 60.0 mm length, 50.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications with standard one-year warranty.

Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 600 to 900 MHz with insertion loss up to 0.8 dB, isolation of at least 15 dB, VSWR up to 1.45, and forward/reverse power handling of 100 W each. Available with N-F or SMA-F connectors and operating temperature ranges of -30 to +75 °C or 0 to +60 °C. Mechanical dimensions are 60.0 mm length, 50.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications with standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Shenzhen, China
Coaxial Circulator 600 to 900MHz
UIYBCC6060G
Coaxial Circulator 600 to 900MHz UIYBCC6060G
600 to 900MHz – Coaxial Circulator

600 to 900MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060G
Product Name Coaxial Circulator 600 to 900MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
Frequency Range: 600 to 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

300W Coaxial RF Circulator 4 to 8GHz - UIYCC2525A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details
4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details