UIY Inc. High Power Isolator Coaxial 45 to 270MHz UIYCI6075A

Description
45 to 270MHz – Coaxial Isolator
Request a Quote Datasheet
Description
45 to 270MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 45 to 270MHz - UIYCI6075A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 45 to 270MHz
UIYCI6075A
High Power Isolator Coaxial 45 to 270MHz UIYCI6075A
45 to 270MHz – Coaxial Isolator

45 to 270MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI6075A
Product Name High Power Isolator Coaxial 45 to 270MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz - UIYCDC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details