UIY Inc. Dual Junction Drop in Isolator 10 to 55MHz UIYDDI16080A

Description
10 to 55MHz – Dual Junction Drop in Isolator
Request a Quote
Description
10 to 55MHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator for 10 to 55MHz frequency range, designed for military, space, and commercial applications with a TAB connector and operating temperature range of +10°C to +60°C. The unit measures 160.0 mm by 28.0 mm and has a general tolerance of ±2%. Insertion loss ranges from 3.6 dB to 7.0 dB, isolation from 24 dB to 40 dB, and VSWR from 1.25 to 1.45, depending on the specific frequency sub-band. Forward and reverse power handling is rated at 50 W for all listed variants. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator for 10 to 55MHz frequency range, designed for military, space, and commercial applications with a TAB connector and operating temperature range of +10°C to +60°C. The unit measures 160.0 mm by 28.0 mm and has a general tolerance of ±2%. Insertion loss ranges from 3.6 dB to 7.0 dB, isolation from 24 dB to 40 dB, and VSWR from 1.25 to 1.45, depending on the specific frequency sub-band. Forward and reverse power handling is rated at 50 W for all listed variants. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 10 to 55MHz
UIYDDI16080A
Dual Junction Drop in Isolator 10 to 55MHz UIYDDI16080A
10 to 55MHz – Dual Junction Drop in Isolator

10 to 55MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI16080A
Product Name Dual Junction Drop in Isolator 10 to 55MHz
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
Isolation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details