UIY Inc. Dual Junction Drop in Isolator 45 to 270MHz UIYDDI12060A

Description
45 to 270MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
45 to 270MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12060A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 45 to 270MHz
UIYDDI12060A
Dual Junction Drop in Isolator 45 to 270MHz UIYDDI12060A
45 to 270MHz – Dual Junction Drop in Isolator

45 to 270MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI12060A
Product Name Dual Junction Drop in Isolator 45 to 270MHz
Component Isolator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 24 to 40GHz - UIYMI44A - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details