UIY Inc. High Power Isolator Coaxial 250 to 1500MHz UIYCI4580A

Description
250 to 1500MHz – Coaxial Isolator
Request a Quote
Description
250 to 1500MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 250 to 1500MHz with insertion loss ranging from 0.25dB to 0.7dB, isolation from 16dB to 25dB, VSWR up to 1.4, and power handling up to 400W forward and 250W reverse. Available with N-type or SMA-F connectors and operating temperature range of -30°C to +70°C, or -20°C to +60°C in select models. Mechanical dimensions are 45.0mm length and 38.0mm width. Designed for military, space, and commercial applications, with custom designs available.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 250 to 1500MHz with insertion loss ranging from 0.25dB to 0.7dB, isolation from 16dB to 25dB, VSWR up to 1.4, and power handling up to 400W forward and 250W reverse. Available with N-type or SMA-F connectors and operating temperature range of -30°C to +70°C, or -20°C to +60°C in select models. Mechanical dimensions are 45.0mm length and 38.0mm width. Designed for military, space, and commercial applications, with custom designs available.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 250 to 1500MHz
UIYCI4580A
High Power Isolator Coaxial 250 to 1500MHz UIYCI4580A
250 to 1500MHz – Coaxial Isolator

250 to 1500MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI4580A
Product Name High Power Isolator Coaxial 250 to 1500MHz
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
Frequency Range: 250 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details