UIY Inc. 3 Port Dual Junction Drop in Circulator 300 to 1300MHz UIYDDC7038A

Description
300 to 1300MHz – 3 Port Dual Junction Drop in Circulator
Request a Quote Datasheet
Description
300 to 1300MHz – 3 Port Dual Junction Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Port Dual Junction Drop in Circulator 300 to 1300MHz - UIYDDC7038A - UIY Inc.
Shenzhen, China
3 Port Dual Junction Drop in Circulator 300 to 1300MHz
UIYDDC7038A
3 Port Dual Junction Drop in Circulator 300 to 1300MHz UIYDDC7038A
300 to 1300MHz – 3 Port Dual Junction Drop in Circulator

300 to 1300MHz – 3 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC7038A
Product Name 3 Port Dual Junction Drop in Circulator 300 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
High Power Circulator coaxial type 1.0 to 3.8GHz - UIYCC4546A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 46mm x 26mm
View Details