UIY Inc. High Power Circulator coaxial type 700 to 5000MHz UIYCC2528A

Description
700 to 5000MHz – Coaxial Circulator
Request a Quote Datasheet
Description
700 to 5000MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 700 to 5000MHz
UIYCC2528A
High Power Circulator coaxial type 700 to 5000MHz UIYCC2528A
700 to 5000MHz – Coaxial Circulator

700 to 5000MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC2528A
Product Name High Power Circulator coaxial type 700 to 5000MHz
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
Frequency Range: 700 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108B - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Circulator drop in 8 to 12GHz - UIYBDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop in Isolator 130 to 180MHz - UIYBDI6060C - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details