UIY Inc. Broadband Circulator Coaxial Dual Junction 4 to 8GHz UIYBCC4222A

Description
4 to 8GHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
4 to 8GHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial Dual Junction 4 to 8GHz - UIYBCC4222A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial Dual Junction 4 to 8GHz
UIYBCC4222A
Broadband Circulator Coaxial Dual Junction 4 to 8GHz UIYBCC4222A
4 to 8GHz – Dual Junction Coaxial Circulator

4 to 8GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC4222A
Product Name Broadband Circulator Coaxial Dual Junction 4 to 8GHz
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Broadband Isolator drop in type 1.85 to 3.8GHz - UIYBDI4040B - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details