UIY Inc. 4 Port Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5025A4P

Description
200 to 3600MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
200 to 3600MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDDC5025A4P series comprises 4-port dual junction drop-in circulators covering 200 to 3600 MHz, designed for military, space, and commercial applications. Each model features an insertion loss of 0.4 to 1.2 dB, isolation of 18 to 50 dB, and VSWR up to 1.3. The devices handle 200 W forward and reverse power, operate from -40 to +85 °C, and use TAB connectors. The mechanical profile is 50.8 mm long, 25.4 mm wide, and 10.5 mm high, with a mounting footprint compatible with a 2.8 mm diameter through-hole. All variants share the same package size, power rating, and temperature range. The design supports dual junction configurations for higher isolation, with custom options available.

Datasheet Summary
Powered by GS/AI

The UIYDDC5025A4P series comprises 4-port dual junction drop-in circulators covering 200 to 3600 MHz, designed for military, space, and commercial applications. Each model features an insertion loss of 0.4 to 1.2 dB, isolation of 18 to 50 dB, and VSWR up to 1.3. The devices handle 200 W forward and reverse power, operate from -40 to +85 °C, and use TAB connectors. The mechanical profile is 50.8 mm long, 25.4 mm wide, and 10.5 mm high, with a mounting footprint compatible with a 2.8 mm diameter through-hole. All variants share the same package size, power rating, and temperature range. The design supports dual junction configurations for higher isolation, with custom options available.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 200 to 3600MHz
UIYDDC5025A4P
4 Port Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5025A4P
200 to 3600MHz – 4 Port Dual Junction Drop in Circulator

200 to 3600MHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC5025A4P
Product Name 4 Port Dual Junction Drop in Circulator 200 to 3600MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 1225 to 1875MHz - UIYBCC3434F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz - UIYBCI14272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6075A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details