UIY Inc. Waveguide Circulator 92 to 96GHz UIYWC1924A

Description
92 to 96GHz – Waveguide Circulator
Request a Quote
Description
92 to 96GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

92 to 96 GHz waveguide circulator in a WR-10 (BJ900) interface, designed for military, space, and commercial applications with an insertion loss of 1.2 dB max, isolation of 14 dB min, and VSWR of 1.6 max, handling 2 W forward and reverse power, operating from -40 to +60 °C, and mounted with four 1.6 mm holes and three M3.0 thru-holes, measuring 45.2 mm in length, 19.10 mm in width, and 14.3 mm in diameter at the waveguide opening.

Datasheet Summary
Powered by GS/AI

92 to 96 GHz waveguide circulator in a WR-10 (BJ900) interface, designed for military, space, and commercial applications with an insertion loss of 1.2 dB max, isolation of 14 dB min, and VSWR of 1.6 max, handling 2 W forward and reverse power, operating from -40 to +60 °C, and mounted with four 1.6 mm holes and three M3.0 thru-holes, measuring 45.2 mm in length, 19.10 mm in width, and 14.3 mm in diameter at the waveguide opening.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Shenzhen, China
Waveguide Circulator 92 to 96GHz
UIYWC1924A
Waveguide Circulator 92 to 96GHz UIYWC1924A
92 to 96GHz – Waveguide Circulator

92 to 96GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC1924A
Product Name Waveguide Circulator 92 to 96GHz
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
Frequency Range: 92000 to 96000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details
Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Isolator drop in type Dual Junction 2 to 4GHz - UIYBDI6434A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details