UIY Inc. Dual Junction Drop in Circulator 0.6 to 5.0GHz UIYDDC3819A

Description
0.6 to 5.0GHz – Dual Junction Drop in Circulator
Request a Quote
Description
0.6 to 5.0GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 0.6 to 5.0 GHz, designed for military, space, and commercial applications, with a TAB connector and operating temperature range of -40 to +85 °C. All variants feature 100 W power handling, insertion loss between 0.5 and 1.2 dB, isolation from 32 to 50 dB, and VSWR up to 1.4. The mechanical dimensions are 38.0 mm by 33.5 mm by 9.5 mm, with a mounting hole diameter of 2.2 mm.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 0.6 to 5.0 GHz, designed for military, space, and commercial applications, with a TAB connector and operating temperature range of -40 to +85 °C. All variants feature 100 W power handling, insertion loss between 0.5 and 1.2 dB, isolation from 32 to 50 dB, and VSWR up to 1.4. The mechanical dimensions are 38.0 mm by 33.5 mm by 9.5 mm, with a mounting hole diameter of 2.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 0.6 to 5.0GHz
UIYDDC3819A
Dual Junction Drop in Circulator 0.6 to 5.0GHz UIYDDC3819A
0.6 to 5.0GHz – Dual Junction Drop in Circulator

0.6 to 5.0GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC3819A
Product Name Dual Junction Drop in Circulator 0.6 to 5.0GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Coaxial Isolator 960 to 1215MHz - UIYBCI3232A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details