UIY Inc. Drop in Circulator 400 to 470MHz UIYBDC3538B

Description
400 to 470MHz – Drop in Circulator
Request a Quote
Description
400 to 470MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 400 to 470 MHz drop-in circulator with an insertion loss of 0.5 dB max, isolation of 20 dB min, and VSWR of 1.25 max. It handles 300 W forward and reverse power, operates from -30 to +70 °C, and uses TAB connectors. The device measures 35.0 mm x 26.8 mm x 5.62 mm. Designed for military, space, and commercial applications, it is guaranteed for one year.

Datasheet Summary
Powered by GS/AI

A 400 to 470 MHz drop-in circulator with an insertion loss of 0.5 dB max, isolation of 20 dB min, and VSWR of 1.25 max. It handles 300 W forward and reverse power, operates from -30 to +70 °C, and uses TAB connectors. The device measures 35.0 mm x 26.8 mm x 5.62 mm. Designed for military, space, and commercial applications, it is guaranteed for one year.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Shenzhen, China
Drop in Circulator 400 to 470MHz
UIYBDC3538B
Drop in Circulator 400 to 470MHz UIYBDC3538B
400 to 470MHz – Drop in Circulator

400 to 470MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3538B
Product Name Drop in Circulator 400 to 470MHz
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 19.2 to 31GHz - UIYWC3030A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details