UIY Inc. 4 Port Dual Junction Drop in Circulator 4 to 7GHz UIYDDC2420A4P

Description
4 to 7GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
4 to 7GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 7 GHz, 4-port dual junction drop-in circulator with TAB connectors, operating from -40 to +85 °C, featuring insertion loss up to 1.0 dB, isolation of 60 dB, VSWR up to 1.3, and power handling up to 45 W. The device measures 24.0 mm by 19.2 mm by 8.0 mm and is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

4 to 7 GHz, 4-port dual junction drop-in circulator with TAB connectors, operating from -40 to +85 °C, featuring insertion loss up to 1.0 dB, isolation of 60 dB, VSWR up to 1.3, and power handling up to 45 W. The device measures 24.0 mm by 19.2 mm by 8.0 mm and is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 4 to 7GHz
UIYDDC2420A4P
4 Port Dual Junction Drop in Circulator 4 to 7GHz UIYDDC2420A4P
4 to 7GHz – 4 Port Dual Junction Drop in Circulator

4 to 7GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC2420A4P
Product Name 4 Port Dual Junction Drop in Circulator 4 to 7GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details