UIY Inc. Coaxial Isolator 250 to 1500MHz UIYCI4550A

Description
250 to 1500MHz – Coaxial Isolator
Request a Quote
Description
250 to 1500MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 250 to 1500MHz applications, available in N-type and SMA-F connectors, with operating temperature range of -30 to +70°C or -20 to +60°C depending on model. Insertion loss ranges from 0.25dB to 0.6dB, isolation from 16dB to 25dB, and VSWR from 1.15 to 1.4. Forward power handling is 100W to 400W, reverse power is 30W. Mechanical dimensions are standardized with a ±2% tolerance. Custom designs and a one-year standard warranty are supported.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 250 to 1500MHz applications, available in N-type and SMA-F connectors, with operating temperature range of -30 to +70°C or -20 to +60°C depending on model. Insertion loss ranges from 0.25dB to 0.6dB, isolation from 16dB to 25dB, and VSWR from 1.15 to 1.4. Forward power handling is 100W to 400W, reverse power is 30W. Mechanical dimensions are standardized with a ±2% tolerance. Custom designs and a one-year standard warranty are supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Shenzhen, China
Coaxial Isolator 250 to 1500MHz
UIYCI4550A
Coaxial Isolator 250 to 1500MHz UIYCI4550A
250 to 1500MHz – Coaxial Isolator

250 to 1500MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI4550A
Product Name Coaxial Isolator 250 to 1500MHz
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
Frequency Range: 250 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12060A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details