UIY Inc. Broadband Circulator Coaxial 12 to 18GHz UIYBCC1318B

Description
12 to 18GHz – Coaxial Circulator
Request a Quote
Description
12 to 18GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12 to 18 GHz coaxial circulator with insertion loss of 0.5 dB, isolation of 18 dB, VSWR of 1.3, and forward and reverse power handling of 60 W each, operating from -55 to +85 °C. Available with SMA-F to SMA-M, SMA-M to SMA-F, or SMA-F to SMA-F connectors. Mechanical dimensions are specified with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

12 to 18 GHz coaxial circulator with insertion loss of 0.5 dB, isolation of 18 dB, VSWR of 1.3, and forward and reverse power handling of 60 W each, operating from -55 to +85 °C. Available with SMA-F to SMA-M, SMA-M to SMA-F, or SMA-F to SMA-F connectors. Mechanical dimensions are specified with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 12 to 18GHz
UIYBCC1318B
Broadband Circulator Coaxial 12 to 18GHz UIYBCC1318B
12 to 18GHz – Coaxial Circulator

12 to 18GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC1318B
Product Name Broadband Circulator Coaxial 12 to 18GHz
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details