UIY Inc. Dual Junction Drop in Circulator 7 to 20GHz UIYDDC1716A

Description
7 to 20GHz – Dual Junction Drop in Circulator
Request a Quote
Description
7 to 20GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5 to 25GHz - 3 port dual junction drop-in circulator with TAB connector type, operating temperature range of -40 to +85°C or -55 to +85°C depending on variant, insertion loss up to 1.4 dB, isolation minimum 30 dB, and VSWR up to 1.45. The part is designed for military, space, and commercial applications, with mechanical dimensions of 17.6 mm by 7.5 mm and a tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

5 to 25GHz - 3 port dual junction drop-in circulator with TAB connector type, operating temperature range of -40 to +85°C or -55 to +85°C depending on variant, insertion loss up to 1.4 dB, isolation minimum 30 dB, and VSWR up to 1.45. The part is designed for military, space, and commercial applications, with mechanical dimensions of 17.6 mm by 7.5 mm and a tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 7 to 20GHz
UIYDDC1716A
Dual Junction Drop in Circulator 7 to 20GHz UIYDDC1716A
7 to 20GHz – Dual Junction Drop in Circulator

7 to 20GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC1716A
Product Name Dual Junction Drop in Circulator 7 to 20GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A4P - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
View Details
Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details