UIY Inc. Coaxial Circulator 700 to 900MHz UIYBCC3434B

Description
700 to 900MHz – Coaxial Circulator
Request a Quote
Description
700 to 900MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

700 to 900 MHz coaxial circulator with insertion loss of 0.4 dB, isolation of 18 dB, VSWR of 1.3, and power handling of 100 W forward and 100 W reverse for the SMA-F variant, or 200 W forward and 200 W reverse for the N-F variant, operating from -30 to +70 °C, in a mechanical package measuring 34.0 mm by 22.0 mm max with SMA-F or N-F connectors.

Datasheet Summary
Powered by GS/AI

700 to 900 MHz coaxial circulator with insertion loss of 0.4 dB, isolation of 18 dB, VSWR of 1.3, and power handling of 100 W forward and 100 W reverse for the SMA-F variant, or 200 W forward and 200 W reverse for the N-F variant, operating from -30 to +70 °C, in a mechanical package measuring 34.0 mm by 22.0 mm max with SMA-F or N-F connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Shenzhen, China
Coaxial Circulator 700 to 900MHz
UIYBCC3434B
Coaxial Circulator 700 to 900MHz UIYBCC3434B
700 to 900MHz – Coaxial Circulator

700 to 900MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3434B
Product Name Coaxial Circulator 700 to 900MHz
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 700 to 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Broadband Isolator drop in type 3.5 to 6.5GHz - UIYBDI2528B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details