UIY Inc. 4 Port Dual Junction Coaxial Circulator 2 to 4GHz UIYBDC6434A4P

Description
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBDC6434A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 2 to 4GHz
UIYBDC6434A4P
4 Port Dual Junction Coaxial Circulator 2 to 4GHz UIYBDC6434A4P
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator

2 to 4GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6434A4P
Product Name 4 Port Dual Junction Coaxial Circulator 2 to 4GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149B - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details