UIY Inc. Waveguide Circulator 5.4 to 8.0GHz UIYWC6880A

Description
5.4 to 8.0GHz – Waveguide Circulator
Request a Quote
Description
5.4 to 8.0GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 5.4 to 8.0 GHz with WR137(BJ70) connectors, operating over -40 to +85 °C, with insertion loss up to 0.4 dB, isolation as high as 25 dB, VSWR up to 1.3, and power handling of 100 W forward and reverse. The unit has a rectangular housing with dimensions specified in millimeters and mounting holes for M4.0 screws.

Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 5.4 to 8.0 GHz with WR137(BJ70) connectors, operating over -40 to +85 °C, with insertion loss up to 0.4 dB, isolation as high as 25 dB, VSWR up to 1.3, and power handling of 100 W forward and reverse. The unit has a rectangular housing with dimensions specified in millimeters and mounting holes for M4.0 screws.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Shenzhen, China
Waveguide Circulator 5.4 to 8.0GHz
UIYWC6880A
Waveguide Circulator 5.4 to 8.0GHz UIYWC6880A
5.4 to 8.0GHz – Waveguide Circulator

5.4 to 8.0GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC6880A
Product Name Waveguide Circulator 5.4 to 8.0GHz
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
Frequency Range: 5400 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12.4 to18.0GHz - UIYWI3333A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33mm x 33mm x 21mm
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Broadband Circulator Coaxial Dual Junction 4 to 8GHz - UIYBCC4222A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Microstrip Circulator 8 to 12GHz - UIYBMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details