UIY Inc. Broadband Circulator Drop in 0.8 to 2.0GHz UIYBDC7272A

Description
0.8 to 2.0GHz – Drop in Circulator
Request a Quote
Description
0.8 to 2.0GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC7272A is a drop-in circulator designed for operation between 0.8 and 2.0 GHz, featuring an insertion loss of 1.3 dB max, isolation of 12 dB min, and a VSWR of 1.6 max. It handles 300 W forward and reverse power with a standard operating temperature range of +10 to +70 °C. The device uses a TAB connector and is mounted with M2.5 through-holes. Physical dimensions are 72.0 mm by 27.4 mm. It supports dual or multi-junction configurations for higher isolation and is intended for military, space, and commercial applications. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYBDC7272A is a drop-in circulator designed for operation between 0.8 and 2.0 GHz, featuring an insertion loss of 1.3 dB max, isolation of 12 dB min, and a VSWR of 1.6 max. It handles 300 W forward and reverse power with a standard operating temperature range of +10 to +70 °C. The device uses a TAB connector and is mounted with M2.5 through-holes. Physical dimensions are 72.0 mm by 27.4 mm. It supports dual or multi-junction configurations for higher isolation and is intended for military, space, and commercial applications. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Shenzhen, China
Broadband Circulator Drop in 0.8 to 2.0GHz
UIYBDC7272A
Broadband Circulator Drop in 0.8 to 2.0GHz UIYBDC7272A
0.8 to 2.0GHz – Drop in Circulator

0.8 to 2.0GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC7272A
Product Name Broadband Circulator Drop in 0.8 to 2.0GHz
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
Isolation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details