UIY Inc. High power Circulator Drop in type 200 to 1875MHz UIYDC3538A

Description
200 to 1875MHz – Drop in Circulator
Request a Quote
Description
200 to 1875MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator covering 200 to 1875 MHz with a TAB connector, designed for military, space, and commercial applications. Each variant supports 300 W forward and reverse power, with insertion loss ranging from 0.2 dB to 0.65 dB, isolation from 15 dB to 30 dB, and VSWR from 1.15 to 1.45 depending on frequency band. Operating temperature spans -40 °C to +85 °C across variants. Physical dimensions are 35.0 mm by 26.8 mm by 3.5 mm with a tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

Drop-in circulator covering 200 to 1875 MHz with a TAB connector, designed for military, space, and commercial applications. Each variant supports 300 W forward and reverse power, with insertion loss ranging from 0.2 dB to 0.65 dB, isolation from 15 dB to 30 dB, and VSWR from 1.15 to 1.45 depending on frequency band. Operating temperature spans -40 °C to +85 °C across variants. Physical dimensions are 35.0 mm by 26.8 mm by 3.5 mm with a tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Shenzhen, China
High power Circulator Drop in type 200 to 1875MHz
UIYDC3538A
High power Circulator Drop in type 200 to 1875MHz UIYDC3538A
200 to 1875MHz – Drop in Circulator

200 to 1875MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC3538A
Product Name High power Circulator Drop in type 200 to 1875MHz
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 4 to 8GHz - UIYBDI4222A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details
Dual Junction Drop in Isolator 450 to 3000MHz - UIYDDI4027A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 27.5mm x 8.6mm
Frequency Range: 450 to 3000 MHz
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details