UIY Inc. Broadband Circulator drop in 1.85 to 3.8GHz UIYBDC4040B

Description
1.85 to 3.8GHz – Drop in Circulator
Request a Quote
Description
1.85 to 3.8GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC4040B is a broadband drop-in circulator designed for operation between 1.85 and 3.8 GHz, with an insertion loss of up to 0.6 dB, isolation of at least 17 dB, and a VSWR of 1.35. It handles 100 W forward and reverse power and operates from 0 to +70°C. The device features Tab connectors and measures 40.0 mm by 20.0 mm by 10.0 mm, with a mounting hole diameter of 3.5 mm. It supports dual or multi-junction configurations for enhanced isolation and is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDC4040B is a broadband drop-in circulator designed for operation between 1.85 and 3.8 GHz, with an insertion loss of up to 0.6 dB, isolation of at least 17 dB, and a VSWR of 1.35. It handles 100 W forward and reverse power and operates from 0 to +70°C. The device features Tab connectors and measures 40.0 mm by 20.0 mm by 10.0 mm, with a mounting hole diameter of 3.5 mm. It supports dual or multi-junction configurations for enhanced isolation and is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 1.85 to 3.8GHz
UIYBDC4040B
Broadband Circulator drop in 1.85 to 3.8GHz UIYBDC4040B
1.85 to 3.8GHz – Drop in Circulator

1.85 to 3.8GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC4040B
Product Name Broadband Circulator drop in 1.85 to 3.8GHz
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details