UIY Inc. Broadband Isolator Coaxial Dual Junction 4 to 8GHz UIYBCI4222A

Description
4 to 8GHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet
Description
4 to 8GHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 4 to 8GHz
UIYBCI4222A
Broadband Isolator Coaxial Dual Junction 4 to 8GHz UIYBCI4222A
4 to 8GHz – Dual Junction Coaxial Isolator

4 to 8GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI4222A
Product Name Broadband Isolator Coaxial Dual Junction 4 to 8GHz
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details