UIY Inc. Broadband Circulator Coaxial 1.7 to 2.2GHz UIYBCC3232C

Description
1.7 to 2.2GHz – Coaxial Circulator
Request a Quote
Description
1.7 to 2.2GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 1.7 to 2.2 GHz with insertion loss of 0.6 dB, isolation of 18 dB, and VSWR of 1.3, supporting forward and reverse power handling of 100 W or 200 W depending on connector type (SMA-F or N-F), operating from -30 to +70 °C, with a mechanical size of 32.0 mm by 18.0 mm and a threaded through-hole of 2.7 mm diameter.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 1.7 to 2.2 GHz with insertion loss of 0.6 dB, isolation of 18 dB, and VSWR of 1.3, supporting forward and reverse power handling of 100 W or 200 W depending on connector type (SMA-F or N-F), operating from -30 to +70 °C, with a mechanical size of 32.0 mm by 18.0 mm and a threaded through-hole of 2.7 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 1.7 to 2.2GHz - UIYBCC3232C - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 1.7 to 2.2GHz
UIYBCC3232C
Broadband Circulator Coaxial 1.7 to 2.2GHz UIYBCC3232C
1.7 to 2.2GHz – Coaxial Circulator

1.7 to 2.2GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3232C
Product Name Broadband Circulator Coaxial 1.7 to 2.2GHz
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 1700 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Dual Junction Drop in Isolator 4 to 7GHz - UIYDDI2420A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Dual Junction Broadband Circulator drop in 8 to 12GHz - UIYBDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details