UIY Inc. Drop in Circulator 5 to 20GHz UIYDC815A

Description
5 to 20GHz – Drop in Circulator
Request a Quote
Description
5 to 20GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator for 5 to 25 GHz applications in a TAB package, with operating temperature ranges from -55 ◦C to +85 ◦C depending on model, insertion loss up to 0.7 dB, isolation as high as 23 dB, VSWR as low as 1.2, and forward/reverse power handling up to 65 W.

Datasheet Summary
Powered by GS/AI

Drop-in circulator for 5 to 25 GHz applications in a TAB package, with operating temperature ranges from -55 ◦C to +85 ◦C depending on model, insertion loss up to 0.7 dB, isolation as high as 23 dB, VSWR as low as 1.2, and forward/reverse power handling up to 65 W.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Shenzhen, China
Drop in Circulator 5 to 20GHz
UIYDC815A
Drop in Circulator 5 to 20GHz UIYDC815A
5 to 20GHz – Drop in Circulator

5 to 20GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC815A
Product Name Drop in Circulator 5 to 20GHz
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details