UIY Inc. Broadband Circulator Coaxial 1.85 to 3.8GHz UIYBCC4040B

Description
1.85 to 3.8GHz – Coaxial Circulator
Request a Quote
Description
1.85 to 3.8GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 1.85 to 3.8 GHz with insertion loss of 0.7 dB max, isolation of 17 dB min, VSWR of 1.35 max, and power handling of 100 W forward and reverse. Available in SMA-F or N-F connector types operating from 0 to +70 °C. Dimensions are 40.0 mm length, 20.0 mm width, and 10.0 mm height. Dual junction or custom configurations available. Includes one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 1.85 to 3.8 GHz with insertion loss of 0.7 dB max, isolation of 17 dB min, VSWR of 1.35 max, and power handling of 100 W forward and reverse. Available in SMA-F or N-F connector types operating from 0 to +70 °C. Dimensions are 40.0 mm length, 20.0 mm width, and 10.0 mm height. Dual junction or custom configurations available. Includes one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 1.85 to 3.8GHz - UIYBCC4040B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 1.85 to 3.8GHz
UIYBCC4040B
Broadband Circulator Coaxial 1.85 to 3.8GHz UIYBCC4040B
1.85 to 3.8GHz – Coaxial Circulator

1.85 to 3.8GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC4040B
Product Name Broadband Circulator Coaxial 1.85 to 3.8GHz
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBDC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details