UIY Inc. Broadband Isolator drop in type Dual Junction 3 to 6GHz UIYBDI5028A

Description
3 to 6GHz – Dual Junction Drop in Isolator
Request a Quote
Description
3 to 6GHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB max, 36 dB min isolation, 1.3 max VSWR, and power handling of 100 W forward and 30 W reverse. Operates over -55 to +85 °C, features a TAB connector, and measures 50.8 mm x 14.0 mm x 7.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB max, 36 dB min isolation, 1.3 max VSWR, and power handling of 100 W forward and 30 W reverse. Operates over -55 to +85 °C, features a TAB connector, and measures 50.8 mm x 14.0 mm x 7.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type Dual Junction 3 to 6GHz
UIYBDI5028A
Broadband Isolator drop in type Dual Junction 3 to 6GHz UIYBDI5028A
3 to 6GHz – Dual Junction Drop in Isolator

3 to 6GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI5028A
Product Name Broadband Isolator drop in type Dual Junction 3 to 6GHz
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBDC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details