UIY Inc. Broadband Isolator drop in type 26.5 to 40GHz UIYBDI1318D

Description
26.5 to 40GHz – Drop in Isolator
Request a Quote
Description
26.5 to 40GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDI1318D is a 26.5 to 40 GHz drop-in isolator with a maximum insertion loss of 1.2 dB, minimum isolation of 15 dB, and maximum VSWR of 1.5. It handles up to 10 W forward power and 2 W reverse power, operates from -55 °C to +85 °C, and uses a TAB connector. The mechanical dimensions are 13.0 mm x 8.0 mm x 5.9 mm with a 6.4 mm mounting hole diameter and a through-hole for grounding.

Datasheet Summary
Powered by GS/AI

UIYBDI1318D is a 26.5 to 40 GHz drop-in isolator with a maximum insertion loss of 1.2 dB, minimum isolation of 15 dB, and maximum VSWR of 1.5. It handles up to 10 W forward power and 2 W reverse power, operates from -55 °C to +85 °C, and uses a TAB connector. The mechanical dimensions are 13.0 mm x 8.0 mm x 5.9 mm with a 6.4 mm mounting hole diameter and a through-hole for grounding.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 26.5 to 40GHz - UIYBDI1318D - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 26.5 to 40GHz
UIYBDI1318D
Broadband Isolator drop in type 26.5 to 40GHz UIYBDI1318D
26.5 to 40GHz – Drop in Isolator

26.5 to 40GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1318D
Product Name Broadband Isolator drop in type 26.5 to 40GHz
Component Isolator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109A - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details