UIY Inc. Broadband Isolator Coaxial 1.85 to 3.8GHz UIYBCI4040B

Description
1.85 to 3.8GHz – Coaxial Isolator
Request a Quote
Description
1.85 to 3.8GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 1.85 to 3.8 GHz with an insertion loss of 0.7 dB max, isolation of 17 dB min, and VSWR of 1.35 max, handling 100 W forward and 30 W reverse power. Available with SMA-F or N-F connectors and operating from 0 to +70 °C. Dimensions are 40.0 mm length, 20.0 mm width, and 10.0 mm height, with a threaded mounting hole of Φ3.5 mm. Military, space, and commercial applications supported.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 1.85 to 3.8 GHz with an insertion loss of 0.7 dB max, isolation of 17 dB min, and VSWR of 1.35 max, handling 100 W forward and 30 W reverse power. Available with SMA-F or N-F connectors and operating from 0 to +70 °C. Dimensions are 40.0 mm length, 20.0 mm width, and 10.0 mm height, with a threaded mounting hole of Φ3.5 mm. Military, space, and commercial applications supported.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.85 to 3.8GHz
UIYBCI4040B
Broadband Isolator Coaxial 1.85 to 3.8GHz UIYBCI4040B
1.85 to 3.8GHz – Coaxial Isolator

1.85 to 3.8GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI4040B
Product Name Broadband Isolator Coaxial 1.85 to 3.8GHz
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details