UIY Inc. 500W Drop in high power Circulator 300 to 1500MHz UIYDC5356A

Description
300 to 1500MHz 500W– Drop in Circulator
Request a Quote
Description
300 to 1500MHz 500W– Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDC5356A series is a 300 to 1500 MHz, 500 W drop-in circulator with TAB connectors, designed for military, space, and commercial applications. It offers insertion loss between 0.2 dB and 0.5 dB, isolation of at least 20 dB, and VSWR as low as 1.15, depending on the frequency band. Power handling is 500 W forward and reverse for models below 900 MHz, and 300 W for higher frequencies. Operating temperature ranges from -40 °C to +85 °C for most variants. The physical dimensions are 44.0 mm in length, 53.0 mm in width, and 2.5 mm in height, with a 3.5 mm diameter through-hole for grounding. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYDC5356A series is a 300 to 1500 MHz, 500 W drop-in circulator with TAB connectors, designed for military, space, and commercial applications. It offers insertion loss between 0.2 dB and 0.5 dB, isolation of at least 20 dB, and VSWR as low as 1.15, depending on the frequency band. Power handling is 500 W forward and reverse for models below 900 MHz, and 300 W for higher frequencies. Operating temperature ranges from -40 °C to +85 °C for most variants. The physical dimensions are 44.0 mm in length, 53.0 mm in width, and 2.5 mm in height, with a 3.5 mm diameter through-hole for grounding. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
500W Drop in high power Circulator 300 to 1500MHz - UIYDC5356A - UIY Inc.
Shenzhen, China
500W Drop in high power Circulator 300 to 1500MHz
UIYDC5356A
500W Drop in high power Circulator 300 to 1500MHz UIYDC5356A
300 to 1500MHz 500W– Drop in Circulator

300 to 1500MHz 500W– Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC5356A
Product Name 500W Drop in high power Circulator 300 to 1500MHz
Component Circulator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details