UIY Inc. Drop in Isolator 700 to 900MHz UIYBDI3232A

Description
700 to 900MHz – Drop in Isolator
Request a Quote
Description
700 to 900MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDI3232A is a 700 to 900 MHz drop-in isolator designed for military, space, and commercial applications, featuring an insertion loss of 0.5 dB max, isolation of 20 dB min, and VSWR of 1.25 max. It handles 250 W forward power and 30 W reverse power, operates from -30 to +70°C, and uses TAB connectors. The unit measures 32.0 mm by 25.0 mm by 11.0 mm with a 2.8 mm diameter grounding via. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

UIYBDI3232A is a 700 to 900 MHz drop-in isolator designed for military, space, and commercial applications, featuring an insertion loss of 0.5 dB max, isolation of 20 dB min, and VSWR of 1.25 max. It handles 250 W forward power and 30 W reverse power, operates from -30 to +70°C, and uses TAB connectors. The unit measures 32.0 mm by 25.0 mm by 11.0 mm with a 2.8 mm diameter grounding via. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Shenzhen, China
Drop in Isolator 700 to 900MHz
UIYBDI3232A
Drop in Isolator 700 to 900MHz UIYBDI3232A
700 to 900MHz – Drop in Isolator

700 to 900MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3232A
Product Name Drop in Isolator 700 to 900MHz
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
300W Drop in high power Circulator 4 to 8GHz - UIYBDC5654A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details
Waveguide Isolator 22 to 33GHz - UIYWI2260A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details