UIY Inc. Coaxial Circulator 960 to 1215MHz UIYBCC3232A

Description
960 to 1215MHz – Coaxial Circulator
Request a Quote
Description
960 to 1215MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 960 to 1215 MHz with insertion loss up to 0.4 dB, isolation of at least 20 dB, and VSWR of 1.25 maximum. Available with SMA-F or N-F connectors, supporting forward and reverse power handling of 100 W or 200 W respectively. Operates over a temperature range of -30°C to +70°C. Features a cylindrical housing measuring 32.0 mm in length and 18.0 mm in diameter, with a 2.7 mm threaded through-hole for mounting. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 960 to 1215 MHz with insertion loss up to 0.4 dB, isolation of at least 20 dB, and VSWR of 1.25 maximum. Available with SMA-F or N-F connectors, supporting forward and reverse power handling of 100 W or 200 W respectively. Operates over a temperature range of -30°C to +70°C. Features a cylindrical housing measuring 32.0 mm in length and 18.0 mm in diameter, with a 2.7 mm threaded through-hole for mounting. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Shenzhen, China
Coaxial Circulator 960 to 1215MHz
UIYBCC3232A
Coaxial Circulator 960 to 1215MHz UIYBCC3232A
960 to 1215MHz – Coaxial Circulator

960 to 1215MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3232A
Product Name Coaxial Circulator 960 to 1215MHz
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 960 to 1215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details