UIY Inc. RF Isolator coaxial 700 to 2000MHz UIYCI3434A

Description
700 to 2000MHz – Coaxial Isolator
Request a Quote
Description
700 to 2000MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 700 to 2000 MHz with insertion loss up to 0.6 dB, isolation up to 23 dB, VSWR up to 1.4, forward power handling up to 200 W, reverse power handling of 30 W, and operating temperature ranges from -40 to +85 °C. Available with SMA or N-type connectors. Mechanical dimensions are 34.0 mm length, 22.0 mm width, and 18.0 mm height.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 700 to 2000 MHz with insertion loss up to 0.6 dB, isolation up to 23 dB, VSWR up to 1.4, forward power handling up to 200 W, reverse power handling of 30 W, and operating temperature ranges from -40 to +85 °C. Available with SMA or N-type connectors. Mechanical dimensions are 34.0 mm length, 22.0 mm width, and 18.0 mm height.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 700 to 2000MHz
UIYCI3434A
RF Isolator coaxial 700 to 2000MHz UIYCI3434A
700 to 2000MHz – Coaxial Isolator

700 to 2000MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI3434A
Product Name RF Isolator coaxial 700 to 2000MHz
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 700 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Coaxial Isolator 800 to 1000MHz - UIYBCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details