UIY Inc. Broadband Isolator Coaxial 2 to 4GHz UIYBCI3234A

Description
2 to 4GHz – Coaxial Isolator
Request a Quote Datasheet
Description
2 to 4GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 2 to 4GHz - UIYBCI3234A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 2 to 4GHz
UIYBCI3234A
Broadband Isolator Coaxial 2 to 4GHz UIYBCI3234A
2 to 4GHz – Coaxial Isolator

2 to 4GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3234A
Product Name Broadband Isolator Coaxial 2 to 4GHz
Component Isolator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Drop in Isolator 130 to 180MHz - UIYBDI6060C - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Broadband Isolator drop in type 1.0 to 1.3GHz - UIYBDI3538D - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details