UIY Inc. Drop in Circulator 250 to 1300MHz UIYDC4242A

Description
250 to 1300MHz – Drop in Circulator
Request a Quote Datasheet
Description
250 to 1300MHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Shenzhen, China
Drop in Circulator 250 to 1300MHz
UIYDC4242A
Drop in Circulator 250 to 1300MHz UIYDC4242A
250 to 1300MHz – Drop in Circulator

250 to 1300MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC4242A
Product Name Drop in Circulator 250 to 1300MHz
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details