UIY Inc. Broadband Isolator Coaxial 8 to 12GHz UIYBCI1318A

Description
8 to 12GHz – Coaxial Isolator
Request a Quote
Description
8 to 12GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz coaxial isolator with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 60 W forward and 10 W reverse. Operates over -55 °C to +85 °C with SMA-F or SMA-M connectors. Designed for military, space, and commercial applications. Mechanical dimensions are 13.8 mm length, 13.0 mm width, and 8.0 mm height. Standard one-year warranty supported.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz coaxial isolator with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 60 W forward and 10 W reverse. Operates over -55 °C to +85 °C with SMA-F or SMA-M connectors. Designed for military, space, and commercial applications. Mechanical dimensions are 13.8 mm length, 13.0 mm width, and 8.0 mm height. Standard one-year warranty supported.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 8 to 12GHz
UIYBCI1318A
Broadband Isolator Coaxial 8 to 12GHz UIYBCI1318A
8 to 12GHz – Coaxial Isolator

8 to 12GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1318A
Product Name Broadband Isolator Coaxial 8 to 12GHz
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 8 to 18GHz - UIYBCC1920B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details