UIY Inc. Dual Junction Coaxial Circulator 45 to 270MHz UIYCDC12060A

Description
45 to 270MHz – Dual Junction Coaxial Circulator
Request a Quote
Description
45 to 270MHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCDC12060A is a dual junction coaxial circulator designed for operation within the frequency range of 45 to 270 MHz. It features high RF performance with insertion loss values ranging from 1.0 dB to 3.6 dB, depending on the specific frequency band. The circulator provides a minimum isolation of 36 dB to 50 dB, ensuring effective signal separation. It supports a maximum forward power of 100 W and reverse power of 100 W, making it suitable for various applications including military, space, and commercial uses. The device is equipped with SMA-F or N-F connectors and operates within a temperature range of -30°C to +70°C. The product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCDC12060A is a dual junction coaxial circulator designed for operation within the frequency range of 45 to 270 MHz. It features high RF performance with insertion loss values ranging from 1.0 dB to 3.6 dB, depending on the specific frequency band. The circulator provides a minimum isolation of 36 dB to 50 dB, ensuring effective signal separation. It supports a maximum forward power of 100 W and reverse power of 100 W, making it suitable for various applications including military, space, and commercial uses. The device is equipped with SMA-F or N-F connectors and operates within a temperature range of -30°C to +70°C. The product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 45 to 270MHz
UIYCDC12060A
Dual Junction Coaxial Circulator 45 to 270MHz UIYCDC12060A
45 to 270MHz – Dual Junction Coaxial Circulator

45 to 270MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC12060A
Product Name Dual Junction Coaxial Circulator 45 to 270MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 450 to 3000MHz - UIYDI2027A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 27mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details